Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Contents | Hook Clip, Mini Alligator, Probe Tip and Voltage Probe |
---|---|
Bandwidth | 75MHz |
For Use With | Fluke 190 Series Scopemeters |
Test Probe Functions | Voltage |
Voltage Rating | 1kV |
RoHS Compliant | NA |
2.5M Voltage Probe Set | Newark Electronics |
Where can I find additional details, specifications and documents for a VPS250?
Additional datasheets, footprints and schematics for VPS250 are listed on our Part Details page. You can also find images and similar parts to VPS250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VPS250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VPS250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VPS250 fall under?
The VPS250 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead / Probe Kits.
Can I view similar or alternative parts?
You can view similar parts to VPS250 when available in the Test Lead / Probe Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VPS250 you can contact the distributor directly for product support, shipping queries etc.
Is the VPS250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VPS250 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VPS250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VPS250 often in real-time on the comparison pages.
What if I can't find stock of VPS250?
You can fill out our help required form which you can use to request a quote for VPS250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.