Status: | Unknown |
---|---|
Series: | VP Series |
RoHS: | Unknown |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 26VDC |
Contact Current | 5A |
Product Range | VP Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver |
Coil Resistance | 700ohm |
Approvals & Standards | - |
SVHC | Cadmium oxide (07-Jul-2017) |
Approval Bodies | BT |
Coil Voltage VDC Nom | 26V |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 250V |
DC Coil Power | 600mW |
Dielectric Strength VDC | 550V |
External Depth | 30.2mm |
External Height | 30mm |
External Length / Height | 30mm |
External Width | 18.6mm |
Nom Operating Power | 2W |
Operating Time | 8ms |
Relay Type | Power |
Release Time | 3ms |
General Purpose Relay, Vp Series, Power, Latching Single Coil, 4Pdt, 26 Vdc, 5 A Rohs Compliant: Yes |Keyswitch VP4/5A/CIB/26VDC | Newark Electronics |
RELAY, 4PDT, 250VAC, 5A | element14 |
Where can I find additional details, specifications and documents for a VP4/5A/CIB/26VDC?
Additional datasheets, footprints and schematics for VP4/5A/CIB/26VDC are listed on our Part Details page. You can also find images and similar parts to VP4/5A/CIB/26VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VP4/5A/CIB/26VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VP4/5A/CIB/26VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VP4/5A/CIB/26VDC fall under?
The VP4/5A/CIB/26VDC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to VP4/5A/CIB/26VDC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VP4/5A/CIB/26VDC you can contact the distributor directly for product support, shipping queries etc.
Is the VP4/5A/CIB/26VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VP4/5A/CIB/26VDC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VP4/5A/CIB/26VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VP4/5A/CIB/26VDC often in real-time on the comparison pages.
What if I can't find stock of VP4/5A/CIB/26VDC?
You can fill out our help required form which you can use to request a quote for VP4/5A/CIB/26VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.