Status: | Unknown |
---|---|
Series: | VERSA-PAC Series |
RoHS: | Compliant |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.53
|
No stock
|
Buy Now | |
Rapid Electronics
from US$6.04
|
4,518
in stock
|
Buy Now | |
TTI Europe
from US$4.62
|
3,600
in stock
|
Buy Now | |
Future Electronics
from US$6.12
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$4.98
|
-
|
Buy Now | |
Avnet America
from US$3.43
|
-
|
Buy Now | |
RS Americas
from US$7.58
|
-
|
Buy Now | |
Richardson RFPD
from US$3.55
|
-
|
Buy Now | |
Sager
from US$6.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | VERSA-PAC Series |
---|---|
Inductance, Parallel | 10.6µH |
RMS Current, Parallel | 1.26A |
Saturation Current, Parallel | 760mA |
Coupled Inductor Case | 16.3mm x 12mm x 7.8mm |
DC Resistance Max, Parallel | 0.09ohm |
RoHS Compliant | Yes |
Power Inductors-SMD 10.6uH 0.76A 0.09ohms | Rapid Electronics |
VP2-0216 Series 10.6 uH 0.09 Ohm Surface Mount Inductor and Transformer | Future Electronics |
Inductor, 10.6Uh, ±20% | Newark Electronics |
Inductor, Coupled, 10.6 uH, 90 Milliohm, 1.26 A, 16.3mm x 12mm x 7.8mm | Avnet America |
Inductor | RS Americas |
POWER INDUCTOR | Richardson RFPD |
Power Inductors - SMD 10.6uH 0.76A 0.09ohms | Sager |
INDUCTOR/TRANSFORMER, 10.6UH, SMD | Farnell |
Where can I find additional details, specifications and documents for a VP2-0216-R?
Additional datasheets, footprints and schematics for VP2-0216-R are listed on our Part Details page. You can also find images and similar parts to VP2-0216-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VP2-0216-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VP2-0216-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VP2-0216-R fall under?
The VP2-0216-R is listed under Passive Components > Inductors > Coupled Inductors.
Can I view similar or alternative parts?
You can view similar parts to VP2-0216-R when available in the Coupled Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VP2-0216-R you can contact the distributor directly for product support, shipping queries etc.
Is the VP2-0216-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VP2-0216-R have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for VP2-0216-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VP2-0216-R often in real-time on the comparison pages.
What if I can't find stock of VP2-0216-R?
You can fill out our help required form which you can use to request a quote for VP2-0216-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.