VNS3NV04DPTR-E Semiconductors - ICs by STMicroelectronics

POWER LOAD SW AEC-Q101 LOW-SIDE SO-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.09

Distributor Stock
Logo for RS
RS
from US$2.04
No stock
Buy Now
Logo for element14
element14
from US$1.33
47,106
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.26
47,106
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.09
35,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.25
2,500
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
575,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.60
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.15
-
Buy Now

Specifications

Power Load Switch Type Low Side
Input Voltage -
Current Limit 5A
On State Resistance 0.12ohm
Distribution Switch Case Style SOIC
No. of Pins 8Pins
Thermal Protection Yes
On / Enable Input Polarity -
No. of Outputs 2Outputs
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

POWER LOAD SW, AEC-Q101, LOW-SIDE, SO-8 | element14
VNS3NV04DP Series 5 A OMNIFET II Fully Autoprotected Power Mosfet - SOIC-8 | Future Electronics
ST Power MOSFET, SO-8, 36V | Distrelec
Power Switch Lo Side 3.5A 8-Pin SO N T/R | Avnet Silica
MOSFET 3.5A OMNIFET Autoprotected SOIC8 | RS
Power Load Sw, Low Side, 5A, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VNS3NV04DPTR-E?

Additional datasheets, footprints and schematics for VNS3NV04DPTR-E are listed on our Part Details page. You can also find images and similar parts to VNS3NV04DPTR-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VNS3NV04DPTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNS3NV04DPTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VNS3NV04DPTR-E fall under?

The VNS3NV04DPTR-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to VNS3NV04DPTR-E when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VNS3NV04DPTR-E you can contact the distributor directly for product support, shipping queries etc.

Is the VNS3NV04DPTR-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VNS3NV04DPTR-E have stock available?

Authorised distributors including element14, Farnell, Future Electronics, Distrelec and Avnet Silica have stock available or on a lead time for VNS3NV04DPTR-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VNS3NV04DPTR-E often in real-time on the comparison pages.

What if I can't find stock of VNS3NV04DPTR-E?

You can fill out our help required form which you can use to request a quote for VNS3NV04DPTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay