VNS1NV04P-E High and Low Side Drivers/Switches by STMicroelectronics

OMNIFET II fully autoprotected Power MOSFET

Status: NRND
Series: VNS1NV04P-E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VNN1NV04P-E, VNS1NV04P-E are monolithic devices designed in STMicroelectronics VIPower M0-3 Technology, intended for replacement of standard Power MOSFETs from DC up to 50 kHz applications. Built in thermal shutdown, linear current limitation and overvoltage clamp protect the chip in harsh environments. Fault feedback can be detected by monitoring the voltage at the input pin.

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.55
-
Buy Now
Logo for element14
element14
from US$0.58
-
Buy Now

Features

ESD protection
Diagnostic feedback through input pin
Compatible with standard Power MOSFET
Linear current limitation
Short circuit protection
Thermal shutdown
Low current drawn from input pin
Direct access to the gate of the Power MOSFET (analog driving)
Integrated clamp

Alternative Descriptions

Power Load Switch, Omnifet Ii, Soic-8 | Newark Electronics
POWER LOAD SWITCH, OMNIFET II, SOIC-8 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VNS1NV04P-E?

Additional datasheets, footprints and schematics for VNS1NV04P-E are listed on our Part Details page. You can also find images and similar parts to VNS1NV04P-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VNS1NV04P-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNS1NV04P-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VNS1NV04P-E fall under?

The VNS1NV04P-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.

Can I view similar or alternative parts?

You can view similar parts to VNS1NV04P-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VNS1NV04P-E you can contact the distributor directly for product support, shipping queries etc.

Is the VNS1NV04P-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for VNS1NV04P-E have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VNS1NV04P-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VNS1NV04P-E often in real-time on the comparison pages.

What if I can't find stock of VNS1NV04P-E?

You can fill out our help required form which you can use to request a quote for VNS1NV04P-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay