Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.59
|
No stock
|
Buy Now |
Driver Configuration | High Side |
---|---|
Peak Output Current | 14A |
Supply Voltage Min | 6V |
Supply Voltage Max | 36V |
Driver Case Style | SOIC |
No. of Pins | 10Pins |
Input Delay | 30µs |
Output Delay | 30µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 690 |
Device Type | High Side |
Module Configuration | High Side |
No. of Outputs | 4Outputs |
Operating Temperature Range | -40°C to +150°C |
Output Current | 10A |
Output Resistance | 0.09ohm |
Power Dissipation Pd | 78W |
Supply Voltage Range | 6V to 36V |
Termination Type | Surface Mount Device |
IC, SSR HISIDE QUAD POWERSO10 | Farnell |
Where can I find additional details, specifications and documents for a VNQ690SP?
Additional datasheets, footprints and schematics for VNQ690SP are listed on our Part Details page. You can also find images and similar parts to VNQ690SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNQ690SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNQ690SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNQ690SP fall under?
The VNQ690SP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VNQ690SP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNQ690SP you can contact the distributor directly for product support, shipping queries etc.
Is the VNQ690SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNQ690SP have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VNQ690SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNQ690SP often in real-time on the comparison pages.
What if I can't find stock of VNQ690SP?
You can fill out our help required form which you can use to request a quote for VNQ690SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.