Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
General Inrush current active management by power limitation Very low standby current 3.0 V CMOS compatible inputs Optimized electromagnetic emissions Very low electromagnetic susceptibility Compliant with European directive 2002/95/EC Very low current sense leakage |
Inrush current active management by power limitation |
Very low standby current |
3.0 V CMOS compatible inputs |
Optimized electromagnetic emissions |
Very low electromagnetic susceptibility |
Compliant with European directive 2002/95/EC |
Very low current sense leakage |
Diagnostic functions Proportional load current sense High current sense precision for wide currents range Current sense disable Off-state open-load detection Output short to VCCdetection Overload and short to ground (power limitation) indication Thermal shutdown indication |
Proportional load current sense |
High current sense precision for wide currents range |
Current sense disable |
Off-state open-load detection |
Output short to VCCdetection |
Overload and short to ground (power limitation) indication |
Thermal shutdown indication |
Protections Undervoltage shutdown Overvoltage clamp Load current limitation Self limiting of fast thermal transients Protection against loss of ground and loss of VCC Overtemperature shutdown with auto restart (thermal shutdown) Reverse battery protected Electrostatic discharge protection |
Undervoltage shutdown |
Overvoltage clamp |
Load current limitation |
Self limiting of fast thermal transients |
Protection against loss of ground and loss of VCC |
Overtemperature shutdown with auto restart (thermal shutdown) |
Reverse battery protected |
Electrostatic discharge protection |
Product Specifications |
---|
DS6791 Quad-channel high-side driver with analog current sense for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
POWER LOAD SW, AEC-Q100, 13V, POWERSSO16 | element14 |
Power Load Sw, Aec-Q100, 13V, Powersso16 | Newark Electronics |
Where can I find additional details, specifications and documents for a VNQ5E250AJ-E?
Additional datasheets, footprints and schematics for VNQ5E250AJ-E are listed on our Part Details page. You can also find images and similar parts to VNQ5E250AJ-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNQ5E250AJ-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNQ5E250AJ-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNQ5E250AJ-E fall under?
The VNQ5E250AJ-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VNQ5E250AJ-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNQ5E250AJ-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNQ5E250AJ-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNQ5E250AJ-E have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for VNQ5E250AJ-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNQ5E250AJ-E often in real-time on the comparison pages.
What if I can't find stock of VNQ5E250AJ-E?
You can fill out our help required form which you can use to request a quote for VNQ5E250AJ-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.