Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 14A |
Drain Source Voltage Vds | 48V |
On Resistance Rds(on) | 0.035ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 83W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 28A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 42V |
Voltage Vgs Rds on Measurement | 10V |
Where can I find additional details, specifications and documents for a VNP28N04-E?
Additional datasheets, footprints and schematics for VNP28N04-E are listed on our Part Details page. You can also find images and similar parts to VNP28N04-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNP28N04-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNP28N04-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNP28N04-E fall under?
The VNP28N04-E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to VNP28N04-E when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNP28N04-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNP28N04-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNP28N04-E have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VNP28N04-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNP28N04-E often in real-time on the comparison pages.
What if I can't find stock of VNP28N04-E?
You can fill out our help required form which you can use to request a quote for VNP28N04-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.