Status: | Active |
---|---|
Series: | VNN3NV04P-E |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
1,060
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
108,000
in stock
|
Buy Now | |
element14
from US$0.69
|
9,677
in stock
|
Buy Now | |
Farnell
from US$0.66
|
9,677
in stock
|
Buy Now | |
Distrelec
from US$1.59
|
997
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
361
in stock
|
Buy Now | |
Avnet Silica
-
|
631,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now |
Linear current limitation |
Thermal shutdown |
Short circuit protection |
Integrated clamp |
Low current drawn from input pin |
Diagnostic feedback through input pin |
ESD protection |
Direct access to the gate of the Power MOSFET (analog driving) |
Compatible with standard Power MOSFET in compliance with the 2002/95/EC European directive |
Product Specifications |
---|
DS6233 OMNIFET II fully autoprotected Power MOSFET |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
VNN3NV04P Series 40 V 120 mOhm 3.5 A Fully Autoprotected Power Mosfet - SOT-223 | Future Electronics |
POWER LOAD SWITCH, LOW-SIDE, SOT-223-4 | element14 |
OMNIFET II Protected MOSFET 3.5A SOT-223 | RS |
ST Power MOSFET, SOT-223, 55V | Distrelec |
IC: power switch | Transfer Multisort Elektronik |
Power Switch Lo Side 3.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Power Load Sw, Low Side, 5A, Sot-223-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a VNN3NV04PTR-E?
Additional datasheets, footprints and schematics for VNN3NV04PTR-E are listed on our Part Details page. You can also find images and similar parts to VNN3NV04PTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNN3NV04PTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNN3NV04PTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNN3NV04PTR-E fall under?
The VNN3NV04PTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VNN3NV04PTR-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNN3NV04PTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNN3NV04PTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNN3NV04PTR-E have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for VNN3NV04PTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNN3NV04PTR-E often in real-time on the comparison pages.
What if I can't find stock of VNN3NV04PTR-E?
You can fill out our help required form which you can use to request a quote for VNN3NV04PTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.