Status: | Active |
---|---|
Series: | VNL5050N3-E |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
70
in stock
|
Buy Now | |
Future Electronics
from US$1.06
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
2,205
in stock
|
Buy Now | |
element14
from US$0.75
|
2,205
in stock
|
Buy Now | |
Farnell
from US$0.71
|
2,205
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Automotive qualified |
Drain current: 19 A |
ESD protection |
Overvoltage clamp |
Thermal shutdown |
Current and power limitation |
Very low standby current |
Very low electromagnetic susceptibility |
Compliant with European directive 2002/95/EC |
Open drain status output (VNL5050S5-E only) |
Product Specifications |
---|
DS6360 OMNIFET III fully protected low-side driver |
Application Notes |
---|
AN4798 VIPower OMNIFET III hardware design guide |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
SOT 223 | Future Electronics |
Power Load Sw, Low Side, 27A, Sot-223-4 | Newark Electronics |
POWER LOAD SWITCH, 5V, SOT-223-4 | element14 |
Power Switch Lo Side 19A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
STMicroelectronics, VNL5050N3TR-E | RS |
Where can I find additional details, specifications and documents for a VNL5050N3TR-E?
Additional datasheets, footprints and schematics for VNL5050N3TR-E are listed on our Part Details page. You can also find images and similar parts to VNL5050N3TR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNL5050N3TR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNL5050N3TR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNL5050N3TR-E fall under?
The VNL5050N3TR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VNL5050N3TR-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNL5050N3TR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNL5050N3TR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNL5050N3TR-E have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VNL5050N3TR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNL5050N3TR-E often in real-time on the comparison pages.
What if I can't find stock of VNL5050N3TR-E?
You can fill out our help required form which you can use to request a quote for VNL5050N3TR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.