Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 36V |
Current Limit | 1.1A |
On State Resistance | 0.11ohm |
Distribution Switch Case Style | PowerSSO |
No. of Pins | 36Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 8Outputs |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Power Switch Hi Side 0.7A 36-Pin PowerSSO Tube | Avnet Silica |
VNI8200XP Series 8 Channel Octal High Side Smart Power Solid State Relay | Future Electronics |
POWER LOAD SWITCH, HIGH SIDE, POWERSSO36 | Farnell |
Motion Control & Automation |Stmicroelectronics VNI8200XP | Newark Electronics |
Where can I find additional details, specifications and documents for a VNI8200XP?
Additional datasheets, footprints and schematics for VNI8200XP are listed on our Part Details page. You can also find images and similar parts to VNI8200XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNI8200XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNI8200XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNI8200XP fall under?
The VNI8200XP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VNI8200XP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNI8200XP you can contact the distributor directly for product support, shipping queries etc.
Is the VNI8200XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNI8200XP have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for VNI8200XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNI8200XP often in real-time on the comparison pages.
What if I can't find stock of VNI8200XP?
You can fill out our help required form which you can use to request a quote for VNI8200XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.