Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.67
|
2,580
in stock
|
Buy Now | |
Future Electronics
from US$3.05
|
11,000
in stock
|
Buy Now | |
element14
from US$3.87
|
2,762
in stock
|
Buy Now | |
Newark Electronics
from US$4.01
|
2,580
in stock
|
Buy Now | |
Chip One Stop
from US$3.10
|
594
in stock
|
Buy Now | |
EBV Elektronik
-
|
81,000
in stock
|
Buy Now | |
Avnet Silica
-
|
51,000
in stock
|
Buy Now | |
Avnet America
from US$2.87
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 36V |
Current Limit | 1A |
On State Resistance | 0.08ohm |
Distribution Switch Case Style | PowerSSO |
No. of Pins | 24Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 4Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
VNI4140K Series 36 V 1 A Quad High-Side Power Solid-State Relay - PowerSSO-24 | Future Electronics |
POWER LOAD SWITCH, 36V, POWERSSO-24 | element14 |
Power Load Switch, 36V, Powersso-24 | Newark Electronics |
Power Switch Hi Side 0.7A 24-Pin PowerSSO EP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a VNI4140KTR?
Additional datasheets, footprints and schematics for VNI4140KTR are listed on our Part Details page. You can also find images and similar parts to VNI4140KTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNI4140KTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNI4140KTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNI4140KTR fall under?
The VNI4140KTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VNI4140KTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNI4140KTR you can contact the distributor directly for product support, shipping queries etc.
Is the VNI4140KTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNI4140KTR have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for VNI4140KTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNI4140KTR often in real-time on the comparison pages.
What if I can't find stock of VNI4140KTR?
You can fill out our help required form which you can use to request a quote for VNI4140KTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.