Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.00
|
7,303
in stock
|
Buy Now | |
element14
from US$3.38
|
8,201
in stock
|
Buy Now | |
Newark Electronics
from US$4.48
|
7,303
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.82
|
26
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,214
in stock
|
Buy Now | |
Avnet Silica
-
|
637
in stock
|
Buy Now | |
Future Electronics
from US$3.24
|
-
|
Buy Now | |
Avnet America
from US$2.87
|
-
|
Buy Now |
Output Current | 700mA |
---|---|
Supply Voltage Min | 10.5V |
Supply Voltage Max | 36V |
Driver Case Style | PowerSSO |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Device Type | High Side |
RELAY, QUAD, 41V, 0.7A, 24POWERSSO | element14 |
Relay, Quad, 41V, 0.7A, 24Powersso | Newark Electronics |
IC: power switch | Transfer Multisort Elektronik |
Power Switch Hi Side 0.7A 24-Pin PowerSSO EP Tube | EBV Elektronik |
VNI4140K Series 36V 1 A Quad High-Side Smart Power Solid-State Relay-PowerSSO-24 | Future Electronics |
Where can I find additional details, specifications and documents for a VNI4140K?
Additional datasheets, footprints and schematics for VNI4140K are listed on our Part Details page. You can also find images and similar parts to VNI4140K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNI4140K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNI4140K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNI4140K fall under?
The VNI4140K is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VNI4140K when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNI4140K you can contact the distributor directly for product support, shipping queries etc.
Is the VNI4140K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNI4140K have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for VNI4140K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNI4140K often in real-time on the comparison pages.
What if I can't find stock of VNI4140K?
You can fill out our help required form which you can use to request a quote for VNI4140K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.