Status: | Active |
---|---|
Series: | VNHD7012AY |
RoHS: | Compliant |
Prices starting from US$2.84
AEC-Q100 qualified |
Output current: 38 A |
Dual fully protected HSD with MultiSense feedback |
Two integrated drivers for the external LSDs |
3 V CMOS compatible inputs |
Protections: Undervoltage shutdown Overvoltage clamp Thermal shutdown Load current limitation Self-limiting of fast thermal transients (Power Limitation) Cross current protection Shoot through protection Loss of ground and loss of VCC Electrostatic discharge protection Drain and source voltage monitoring of the external power MOSFETs, configurable via an external resistance (short-to-battery protection) |
Undervoltage shutdown |
Overvoltage clamp |
Thermal shutdown |
Load current limitation |
Self-limiting of fast thermal transients (Power Limitation) |
Cross current protection |
Shoot through protection |
Loss of ground and loss of VCC |
Electrostatic discharge protection |
Drain and source voltage monitoring of the external power MOSFETs, configurable via an external resistance (short-to-battery protection) |
PWM operation up to 20 kHz for external LSDs |
MultiSense monitoring functions Analog motor current feedback Chip temperature monitoring Battery voltage monitoring |
Analog motor current feedback |
Chip temperature monitoring |
Battery voltage monitoring |
MultiSense diagnostic functions Output short to ground detection Thermal shutdown indication OFF-state open-load detection Output short to VCC detection |
Output short to ground detection |
Thermal shutdown indication |
OFF-state open-load detection |
Output short to VCC detection |
Standby mode |
Half bridge operation |
Charge pump output for reverse battery protection |
Package: ECOPACK |
Product Specifications |
---|
DS11484 H-bridge motor driver for automotive DC motor driving |
Application Notes |
---|
AN5268 Driving high power DC motor by paralleling M0-7 VNHD7xxxAY H-Bridge and M0-7 high-side driver |
AN5265 VIPower VNHD7xxAY H-Bridges drivers |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPowerâ„¢ M0-7 family H-bridges for DC motor control |
Motor Driver, -40 To 150Deg C | Newark Electronics |
MOTOR DRIVER, -40 TO 150DEG C | element14 |
VNHD7012AY Series Dual 28 V 38 A SMT Half Bridge Motor Driver - PowerSSO-36 | Future Electronics |
H-Bridge DC Brush Motor Driver 4 to 28V 36-Pin PowerSSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a VNHD7012AYTR?
Additional datasheets, footprints and schematics for VNHD7012AYTR are listed on our Part Details page. You can also find images and similar parts to VNHD7012AYTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNHD7012AYTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNHD7012AYTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNHD7012AYTR fall under?
The VNHD7012AYTR is listed under Automotive Analog and Power > Motor Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to VNHD7012AYTR when available in the Motor Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNHD7012AYTR you can contact the distributor directly for product support, shipping queries etc.
Is the VNHD7012AYTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNHD7012AYTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for VNHD7012AYTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNHD7012AYTR often in real-time on the comparison pages.
What if I can't find stock of VNHD7012AYTR?
You can fill out our help required form which you can use to request a quote for VNHD7012AYTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.