Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.87
|
No stock
|
Buy Now |
AEC-Q100 qualified |
ECOPACK®: lead free and RoHS compliant |
Output current: 30 A |
3 V CMOS compatible inputs |
Undervoltage and overvoltage shutdown |
High-side and low-side thermal shutdown |
Cross-conduction protection |
Current limitation |
Very low standby power consumption |
PWM operation up to 20 kHz |
Protection against: |
Loss of ground and loss of VCC |
Current sense output proportional to motor current |
Charge pump output for reverse polarity protection |
Output protected against short to ground and short to VCC |
Product Specifications |
---|
DS6269 Automotive fully integrated H-bridge motor driver |
Application Notes |
---|
AN4892 VIPower M0-5 H-bridges - hardware design guide |
Presentations |
---|
Integrated H-bridge motor control |
Flyers |
---|
VIPower™ VNH5 series |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
MOTOR DRIVER, H-BRIDGE, MULTIPOWERSO-30 | Farnell |
Where can I find additional details, specifications and documents for a VNH5019A-E?
Additional datasheets, footprints and schematics for VNH5019A-E are listed on our Part Details page. You can also find images and similar parts to VNH5019A-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNH5019A-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNH5019A-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNH5019A-E fall under?
The VNH5019A-E is listed under Automotive Analog and Power > Motor Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to VNH5019A-E when available in the Motor Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNH5019A-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNH5019A-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNH5019A-E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VNH5019A-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNH5019A-E often in real-time on the comparison pages.
What if I can't find stock of VNH5019A-E?
You can fill out our help required form which you can use to request a quote for VNH5019A-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.