Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 5.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 2Outputs |
Output Voltage | - |
Output Current | 6A |
Driver Case Style | SOIC |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
DRIVER, HIGH SIDE, 6A, SOIC | Farnell |
Driver, High Side, 6A, Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a VND830ASP-E?
Additional datasheets, footprints and schematics for VND830ASP-E are listed on our Part Details page. You can also find images and similar parts to VND830ASP-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VND830ASP-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND830ASP-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VND830ASP-E fall under?
The VND830ASP-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VND830ASP-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VND830ASP-E you can contact the distributor directly for product support, shipping queries etc.
Is the VND830ASP-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VND830ASP-E have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for VND830ASP-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VND830ASP-E often in real-time on the comparison pages.
What if I can't find stock of VND830ASP-E?
You can fill out our help required form which you can use to request a quote for VND830ASP-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.