Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
ECOPACK®: lead free and RoHS compliant |
Automotive Grade: compliance with AEC Guidelines |
Very low standby current |
CMOS compatible input |
Proportional load current sense |
Current sense disable |
Thermal shutdown protection and diagnosis |
Undervoltage shutdown |
Overvoltage clamp |
Load current limitation |
Product Specifications |
---|
DS4053 Double channel high-side driver |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
IC, DRIVER DUAL 36V 25A PWRSO-10 | Farnell |
Ic, Mosfet Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a VND600SP-E?
Additional datasheets, footprints and schematics for VND600SP-E are listed on our Part Details page. You can also find images and similar parts to VND600SP-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VND600SP-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND600SP-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VND600SP-E fall under?
The VND600SP-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VND600SP-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VND600SP-E you can contact the distributor directly for product support, shipping queries etc.
Is the VND600SP-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VND600SP-E have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VND600SP-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VND600SP-E often in real-time on the comparison pages.
What if I can't find stock of VND600SP-E?
You can fill out our help required form which you can use to request a quote for VND600SP-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.