VND5T035AKTR-E High and Low Side Drivers/Switches by STMicroelectronics

Double channel high-side driver with analog current-sense for 24V automotive applications

Status: Active
Series: VND5T035AK-E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VND5T035AK-E is a monolithic device made using STMicroelectronics VIPower technology, intended for driving resistive or inductive loads with one side connected to the ground. Active V CC pin voltage clamp protects the device against low energy spikes. The device integrates an analog current sense, which delivers a current proportional to the load current. Fault conditions such as overload, overtemperature, or short to V CC are reported via the current sense pin. Output current limitation protects the device in overload conditions. The device latches off in case of overload or thermal shutdown. The device is reset by a low level pass on the fault reset standby pin. A permanent low level on the inputs and on the fault reset standby pins disables all outputs and sets the device in standby mode.

Where to Buy

Prices starting from US$3.10

Distributor Stock
Logo for Farnell
Farnell
from US$3.31
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.70
6,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
13,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.10
-
Buy Now
Logo for element14
element14
from US$4.62
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

AEC-Q100 qualified
General Very low standby current 3.0 V CMOS compatible input Optimized electromagnetic emission Very low electromagnetic susceptibility Compliant with European directive 2002/95/EC Fault reset standby pin (FR_Stby)
Very low standby current
3.0 V CMOS compatible input
Optimized electromagnetic emission
Very low electromagnetic susceptibility
Compliant with European directive 2002/95/EC
Fault reset standby pin (FR_Stby)
Diagnostic functions Proportional load current sense High current sense precision for wide range currents Off-state openload detection Output short to VCC detection Overload and short to ground latch-off Thermal shutdown latch-off Very low current sense leakage
Proportional load current sense
High current sense precision for wide range currents
Off-state openload detection
Output short to VCC detection
Overload and short to ground latch-off
Thermal shutdown latch-off
Very low current sense leakage
Protections Undervoltage shutdown Overvoltage clamp Load current limitation Self limiting of fast thermal transients Protection against loss of ground and loss of VCC Thermal shutdown Electrostatic discharge protection
Undervoltage shutdown
Overvoltage clamp
Load current limitation
Self limiting of fast thermal transients
Protection against loss of ground and loss of VCC
Thermal shutdown
Electrostatic discharge protection

Alternative Descriptions

VND5T035AK Series 36 V 35 mOhm SMT Double Channel High-Side Driver - PowerSSO-24 | Future Electronics
MOSFET DRVR 2-OUT Hi Side Non-Inv 24-Pin PowerSSO EP T/R | Avnet Silica
POWER LOAD SW, AEC-Q100, 24V, POWERSSO24 | Farnell
Power Load Sw, Aec-Q100, 24V, Powersso24 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VND5T035AKTR-E?

Additional datasheets, footprints and schematics for VND5T035AKTR-E are listed on our Part Details page. You can also find images and similar parts to VND5T035AKTR-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VND5T035AKTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND5T035AKTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VND5T035AKTR-E fall under?

The VND5T035AKTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches for 24V Board Net.

Can I view similar or alternative parts?

You can view similar parts to VND5T035AKTR-E when available in the High Side Switches for 24V Board Net range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VND5T035AKTR-E you can contact the distributor directly for product support, shipping queries etc.

Is the VND5T035AKTR-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for VND5T035AKTR-E have stock available?

Authorised distributors including Future Electronics, Avnet Silica, Avnet America, element14 and Farnell have stock available or on a lead time for VND5T035AKTR-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VND5T035AKTR-E often in real-time on the comparison pages.

What if I can't find stock of VND5T035AKTR-E?

You can fill out our help required form which you can use to request a quote for VND5T035AKTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay