Status: | Active |
---|---|
Series: | VND5160AJ-E |
RoHS: | Compliant |
Prices starting from US$1.41
General featuresInrush current active management by power limitationVery low stand-by current3.0V CMOS compatible inputOptimized electromagnetic emissionVery low electromagnetic susceptibilityIn compliance with the 2002/95/ec european directive |
ProtectionUndervoltage shut-downOvervoltage clampLoad current limitationSelf limiting of fast thermal transientsProtection against loss of ground and loss of VCCThermal shut downReverse battery protection (see Application schematic)Electrostatic discharge protection |
Diagnostic functionsProportional load current senseHigh current sense precision for wide range currentsCurrent sense disableThermal shutdown indicationVery low current sense leakage |
Product Specifications |
---|
DS5153 Double channel high side driver with analog current sense for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
VND5160AJ Series 36 V 3.8 A Double Channel High Side Driver - PowerSSO-12 | Future Electronics |
IC DOUBLE CHANNEL HIGH SIDE DRIVER 12POWERSSO T/R | Avnet America |
POWER LOAD SW, AEC-Q100, 13V, POWERSSO12 | element14 |
Power Load Sw, Aec-Q100, 13V, Powersso12 | Newark Electronics |
Where can I find additional details, specifications and documents for a VND5160AJTR-E?
Additional datasheets, footprints and schematics for VND5160AJTR-E are listed on our Part Details page. You can also find images and similar parts to VND5160AJTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VND5160AJTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND5160AJTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VND5160AJTR-E fall under?
The VND5160AJTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VND5160AJTR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VND5160AJTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VND5160AJTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VND5160AJTR-E have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for VND5160AJTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VND5160AJTR-E often in real-time on the comparison pages.
What if I can't find stock of VND5160AJTR-E?
You can fill out our help required form which you can use to request a quote for VND5160AJTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.