Status: | Active |
---|---|
Series: | VND5012AK-E |
RoHS: | Compliant |
Prices starting from US$2.78
General featuresInrush current active management by power limitationVery low standby current3.0 V CMOS compatible inputOptimized electromagnetic emissionVery low electromagnetic susceptibilityIn compliance with the 2002/95/EC european directive |
ProtectionsUndervoltage shutdownOvervoltage clampOutput stuck to Vcc detectionLoad current limitationSelf limiting of fast thermal transientsProtection against loss of ground and loss of VCCThermal shutdownReverse battery protection (see Application schematic)Electrostatic discharge protection |
Diagnostic functionsProportional load current senseHigh current sense precision for wide range currentsCurrent sense disableThermal shutdown indicationVery low current sense leakage |
Product Specifications |
---|
DS4715 Double channel high side driver with analog current sense for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
IC: power switch | Transfer Multisort Elektronik |
Powersso 24/Double Chan High Side Driver | Newark Electronics |
N-Channel 2 Output 36 V 42 A Surface Mount Power Switch Driver - PowerSSO-24 | Future Electronics |
MOSFET DRVR 40A 2-OUT Hi Side Non-Inv 24-Pin PowerSSO EP T/R | Avnet America |
POWERSSO 24/DOUBLE CHAN HIGH SIDE DRIVER | Farnell |
Where can I find additional details, specifications and documents for a VND5012AKTR-E?
Additional datasheets, footprints and schematics for VND5012AKTR-E are listed on our Part Details page. You can also find images and similar parts to VND5012AKTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VND5012AKTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND5012AKTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VND5012AKTR-E fall under?
The VND5012AKTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VND5012AKTR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VND5012AKTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VND5012AKTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VND5012AKTR-E have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for VND5012AKTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VND5012AKTR-E often in real-time on the comparison pages.
What if I can't find stock of VND5012AKTR-E?
You can fill out our help required form which you can use to request a quote for VND5012AKTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.