Status: | Active |
---|---|
Series: | VNB35N07-E |
RoHS: | Compliant |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.81
|
798
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.09
|
1,987
in stock
|
Buy Now | |
Future Electronics
from US$4.48
|
1,000
in stock
|
Buy Now | |
element14
from US$3.40
|
798
in stock
|
Buy Now | |
Avnet Silica
-
|
83,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.17
|
-
|
Buy Now | |
Avnet America
from US$2.67
|
-
|
Buy Now |
Automotive qualified |
Linear current limitation |
Thermal shutdown |
Short circuit protection |
Integrated clamp |
Low current drawn from input pin |
Diagnostic feedback through input pin |
ESD protection |
Direct access to the gate of the Power MOSFET (analog driving) |
Compatible with standard Power MOSFET |
Standard TO-220 package |
Compliant with 2002/95/EC European directive |
Product Specifications |
---|
DS9310 OMNIFET: fully autoprotected Power MOSFET |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
IC: power switch | Transfer Multisort Elektronik |
Single 35 A 70 V 0.028 Ohm Low Side Fully Autoprotected Power MosFet - TO-263-3 | Future Electronics |
MOSFET OMNIFET 70V 35A D2PAK | element14 |
Power Switch Lo Side 25A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Mosfet Omnifet 70V 35A D2Pak | Newark Electronics |
Where can I find additional details, specifications and documents for a VNB35N07TR-E?
Additional datasheets, footprints and schematics for VNB35N07TR-E are listed on our Part Details page. You can also find images and similar parts to VNB35N07TR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNB35N07TR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNB35N07TR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNB35N07TR-E fall under?
The VNB35N07TR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VNB35N07TR-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNB35N07TR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNB35N07TR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNB35N07TR-E have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for VNB35N07TR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNB35N07TR-E often in real-time on the comparison pages.
What if I can't find stock of VNB35N07TR-E?
You can fill out our help required form which you can use to request a quote for VNB35N07TR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.