Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | Low Side |
---|---|
Input Voltage | - |
Current Limit | 18A |
On State Resistance | 0.035ohm |
Distribution Switch Case Style | TO-263 |
No. of Pins | 3Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Power Switch Lo Side 12A D2PAK | RS |
Power Load Switch, Omnifet Ii, To-263-3 | Newark Electronics |
POWER LOAD SWITCH, OMNIFET II, TO-263-3 | element14 |
Power Switch Lo Side 12A 3-Pin(2+Tab) D2PAK Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a VNB14NV04-E?
Additional datasheets, footprints and schematics for VNB14NV04-E are listed on our Part Details page. You can also find images and similar parts to VNB14NV04-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNB14NV04-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNB14NV04-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNB14NV04-E fall under?
The VNB14NV04-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VNB14NV04-E when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNB14NV04-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNB14NV04-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNB14NV04-E have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for VNB14NV04-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNB14NV04-E often in real-time on the comparison pages.
What if I can't find stock of VNB14NV04-E?
You can fill out our help required form which you can use to request a quote for VNB14NV04-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.