Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 10.5V |
---|---|
Supply Voltage Max | 45V |
No. of Outputs | 8Outputs |
Output Voltage | - |
Output Current | 1A |
Driver Case Style | SOIC |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
MOSFET DRVR 1A 8-OUT Hi Side Non-Inv 36-Pin PowerSO Tube | Avnet Silica |
VN808CM Series 45 V 1 A SMT Octal Channel High-Side Driver - PowerSO-36 | Future Electronics |
OCTAL CHANNEL HIGH SIDE DRIVR, 36POWERSO | Farnell |
Motion Control & Automation |Stmicroelectronics VN808CM-32-E | Newark Electronics |
Where can I find additional details, specifications and documents for a VN808CM-32-E?
Additional datasheets, footprints and schematics for VN808CM-32-E are listed on our Part Details page. You can also find images and similar parts to VN808CM-32-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN808CM-32-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN808CM-32-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN808CM-32-E fall under?
The VN808CM-32-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VN808CM-32-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN808CM-32-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN808CM-32-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN808CM-32-E have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for VN808CM-32-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN808CM-32-E often in real-time on the comparison pages.
What if I can't find stock of VN808CM-32-E?
You can fill out our help required form which you can use to request a quote for VN808CM-32-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.