Status: | Active |
---|---|
Series: | VN800PS-E |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
7,265
in stock
|
Buy Now | |
element14
from US$1.07
|
47,231
in stock
|
Buy Now | |
Farnell
from US$0.96
|
45,601
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
17,500
in stock
|
Buy Now | |
Distrelec
from US$1.87
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.20
|
2,400
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now |
ECOPACK®: lead free and RoHS compliant |
Automotive Grade: compliance with AEC guidelines |
Very low standby current |
CMOS compatible input |
Thermal shutdown protection and diagnosis |
Undervoltage shutdown |
Overvoltage clamp |
Load current limitation |
Reverse battery protection |
Electrostatic discharge protection |
Product Specifications |
---|
DS6225 High-side driver |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
DRIVER, HIGH SIDE, 0.7A, SOIC | element14 |
VN800S Series 36 V 0.7 A 135 mOhm SMT Single High Side Driver - SOIC-8 | Future Electronics |
High-Side Driver 700mA 36V 135mOhm SOIC8 | RS |
ST High-Side Driver, SO-8, 36V | Distrelec |
IC: power switch | Transfer Multisort Elektronik |
Power Switch Hi Side 0.7A 8-Pin SO N T/R | Avnet Silica |
Driver, High Side, 0.7A, Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a VN800PSTR-E?
Additional datasheets, footprints and schematics for VN800PSTR-E are listed on our Part Details page. You can also find images and similar parts to VN800PSTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN800PSTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN800PSTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN800PSTR-E fall under?
The VN800PSTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VN800PSTR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN800PSTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN800PSTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VN800PSTR-E have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Distrelec have stock available or on a lead time for VN800PSTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN800PSTR-E often in real-time on the comparison pages.
What if I can't find stock of VN800PSTR-E?
You can fill out our help required form which you can use to request a quote for VN800PSTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.