Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
4,995
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
4,438
in stock
|
Buy Now | |
element14
from US$1.28
|
4,438
in stock
|
Buy Now | |
Farnell
from US$1.30
|
4,438
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supply Voltage Min | 5.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1Outputs |
Output Voltage | - |
Output Current | 2.5A |
Driver Case Style | SOIC |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
VN751S Series Single 36 V 180 mOhm Surface Mount High Side Driver - SOIC-8 | Future Electronics |
High-Side Driver 2.5A SOIC8 | RS |
Driver, High Side, 2.5A, Soic | Newark Electronics |
DRIVER, HIGH SIDE, 2.5A, SOIC | element14 |
MOSFET DRVR 2.5A 1-OUT Hi Side Non-Inv 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a VN751STR?
Additional datasheets, footprints and schematics for VN751STR are listed on our Part Details page. You can also find images and similar parts to VN751STR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN751STR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN751STR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN751STR fall under?
The VN751STR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VN751STR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN751STR you can contact the distributor directly for product support, shipping queries etc.
Is the VN751STR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN751STR have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for VN751STR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN751STR often in real-time on the comparison pages.
What if I can't find stock of VN751STR?
You can fill out our help required form which you can use to request a quote for VN751STR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.