Supply Voltage Min | 36V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
Output Voltage | - |
Output Current | 2.5A |
Driver Case Style | PPAK |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
VN751 Series 1:1 N-Channel 2.5A 5.5V to 36V Non-Inverting Power Driver IC PPAK | Future Electronics |
DRIVER, HIGH SIDE, 2.5A, PPAK | element14 |
MOSFET DRVR 2.5A 1-OUT Hi Side Non-Inv 5-Pin(4+Tab) PPAK T/R | EBV Elektronik |
High-Side Driver 2.5A PPAK5 | RS |
Driver, High Side, 2.5A, Ppak | Newark Electronics |
Where can I find additional details, specifications and documents for a VN751PT13TR?
Additional datasheets, footprints and schematics for VN751PT13TR are listed on our Part Details page. You can also find images and similar parts to VN751PT13TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN751PT13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN751PT13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN751PT13TR fall under?
The VN751PT13TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VN751PT13TR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN751PT13TR you can contact the distributor directly for product support, shipping queries etc.
Is the VN751PT13TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN751PT13TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for VN751PT13TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN751PT13TR often in real-time on the comparison pages.
What if I can't find stock of VN751PT13TR?
You can fill out our help required form which you can use to request a quote for VN751PT13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.