VN5T006ASPTR-E High and Low Side Drivers/Switches by STMicroelectronics

Single Channel High Side Driver with Analog Current Sense for 24V Automotive Applications

Status: Active
Series: VN5T006ASP-E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VN5T006ASP-E is a device made using STMicroelectronics VIPower technology, intended for driving resistive or inductive loads with one side connected to the ground. Active V CC pin voltage clamp protects the device against low energy spikes. The device integrates an analog current sense, which delivers a current proportional to the load current. Fault conditions such as overload, overtemperature, or short to V CC are reported via the current sense pin. Output current limitation protects the device in overload conditions. The device latches off in case of overload or thermal shutdown. The device is reset by a low level pass on the fault reset standby pin. A permanent low level on the inputs and on the fault reset standby pin disables all outputs and sets the device in standby mode.

Where to Buy

Prices starting from US$5.00

Distributor Stock
Logo for Farnell
Farnell
from US$5.00
17,177
in stock
Buy Now
Logo for element14
element14
from US$5.27
21,473
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.19
17,177
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
25,200
in stock
Buy Now
Logo for Avnet America
Avnet America
-
1,200
in stock
Buy Now

Features

AEC-Q100 qualified
General Very low standby current 3.0 V CMOS compatible input Optimized electromagnetic emission Very low electromagnetic susceptibility Compliant with European directive 2002/95/EC Fault reset standby pin (FR_Stby)
Very low standby current
3.0 V CMOS compatible input
Optimized electromagnetic emission
Very low electromagnetic susceptibility
Compliant with European directive 2002/95/EC
Fault reset standby pin (FR_Stby)
Diagnostic functions Proportional load current sense Current sense precision for wide range currents Off-state openload detection Output short to VCC detection Overload and short to ground latch-off Thermal shutdown latch-off Very low current sense leakage
Proportional load current sense
Current sense precision for wide range currents
Off-state openload detection
Output short to VCC detection
Overload and short to ground latch-off
Thermal shutdown latch-off
Very low current sense leakage
Protections Undervoltage shutdown Overvoltage clamp Load current limitation Self limiting of fast thermal transients Protection against loss of ground and loss of VCC Thermal shutdown Reverse battery protected with self switch of the Power MOSFET Electrostatic discharge protection
Undervoltage shutdown
Overvoltage clamp
Load current limitation
Self limiting of fast thermal transients
Protection against loss of ground and loss of VCC
Thermal shutdown
Reverse battery protected with self switch of the Power MOSFET
Electrostatic discharge protection

Alternative Descriptions

DRIVER, HIGH SIDE AEC-Q100, 115A, SOIC | element14
Driver, High Side Aec-Q100, 115A, Soic | Newark Electronics
MOSFET DRVR 90A 1-OUT Hi Side Non-Inv 10-Pin PowerSO T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VN5T006ASPTR-E?

Additional datasheets, footprints and schematics for VN5T006ASPTR-E are listed on our Part Details page. You can also find images and similar parts to VN5T006ASPTR-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VN5T006ASPTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN5T006ASPTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VN5T006ASPTR-E fall under?

The VN5T006ASPTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches for 24V Board Net.

Can I view similar or alternative parts?

You can view similar parts to VN5T006ASPTR-E when available in the High Side Switches for 24V Board Net range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VN5T006ASPTR-E you can contact the distributor directly for product support, shipping queries etc.

Is the VN5T006ASPTR-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for VN5T006ASPTR-E have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for VN5T006ASPTR-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VN5T006ASPTR-E often in real-time on the comparison pages.

What if I can't find stock of VN5T006ASPTR-E?

You can fill out our help required form which you can use to request a quote for VN5T006ASPTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay