Status: | Active |
---|---|
Series: | VN5E160MS-E |
RoHS: | Compliant |
Prices starting from US$0.81
General Inrush current active management by power limitation Very low standby current 3.0 V CMOS compatible inputs Optimized electromagnetic emission Very low electromagnetic susceptibility In compliance with the 2002/95/EC european directive Very low current sense leakage |
Inrush current active management by power limitation |
Very low standby current |
3.0 V CMOS compatible inputs |
Optimized electromagnetic emission |
Very low electromagnetic susceptibility |
In compliance with the 2002/95/EC european directive |
Very low current sense leakage |
Diagnostic functions Proportional load current sense High-precision current sense forwide currents range Current sense disable Overload and short to ground (power limitation) indication Thermal shutdown indication |
Proportional load current sense |
High-precision current sense forwide currents range |
Current sense disable |
Overload and short to ground (power limitation) indication |
Thermal shutdown indication |
Protections Undervoltage shutdown Overvoltage clamp Load current limitation Self-limiting of fast thermal transients Protection against loss of ground and loss of VCC Overtemperature shutdown with autorestart (thermal shutdown) Reverse battery protected Electrostatic discharge protection |
Undervoltage shutdown |
Overvoltage clamp |
Load current limitation |
Self-limiting of fast thermal transients |
Protection against loss of ground and loss of VCC |
Overtemperature shutdown with autorestart (thermal shutdown) |
Reverse battery protected |
Electrostatic discharge protection |
Product Specifications |
---|
DS6284 Single-channel high-side driver with analog for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
Power Load Switch, Aec-Q100, 13V, Soic-8 | Newark Electronics |
POWER LOAD SWITCH, AEC-Q100, 13V, SOIC-8 | element14 |
SO 08 STRIP SINGLE ISLAND 4+3+1 | Future Electronics |
High Side Driver 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a VN5E160MSTR-E?
Additional datasheets, footprints and schematics for VN5E160MSTR-E are listed on our Part Details page. You can also find images and similar parts to VN5E160MSTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN5E160MSTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN5E160MSTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN5E160MSTR-E fall under?
The VN5E160MSTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VN5E160MSTR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN5E160MSTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN5E160MSTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VN5E160MSTR-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for VN5E160MSTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN5E160MSTR-E often in real-time on the comparison pages.
What if I can't find stock of VN5E160MSTR-E?
You can fill out our help required form which you can use to request a quote for VN5E160MSTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.