Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 36V |
Current Limit | 5A |
On State Resistance | 0.05ohm |
Distribution Switch Case Style | PENTAWATT |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
POWER LOAD SWITCH, 36V, PENTAWATT-5 | Farnell |
Power Load Switch, 36V, Pentawatt-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a VN540-E?
Additional datasheets, footprints and schematics for VN540-E are listed on our Part Details page. You can also find images and similar parts to VN540-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN540-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN540-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN540-E fall under?
The VN540-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VN540-E when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN540-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN540-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN540-E have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VN540-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN540-E often in real-time on the comparison pages.
What if I can't find stock of VN540-E?
You can fill out our help required form which you can use to request a quote for VN540-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.