Status: | Active |
---|---|
Series: | VN5050J-E |
RoHS: | Compliant |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
1,450
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
13,125
in stock
|
Buy Now | |
element14
from US$1.24
|
13,125
in stock
|
Buy Now | |
Farnell
from US$1.22
|
13,125
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
345,000
in stock
|
Buy Now |
MainInrush current active management by power limitationVery low stand-by current3.0V CMOS compatible inputOptimized electromagnetic emissionVery low electromagnetic susceptibilityIn compliance with the 2002/95/EC European directive |
ProtectionsUndervoltage shut-downOvervoltage clampOutput stuck to VCC detectionLoad current limitationSelf limiting of fast thermal transientsProtection against loss of ground and loss of VCCThermal shut downReverse battery protection (see Figure 27)Electrostatic discharge protection |
Diagnostic functionsOpen drain status outputOn state open load detectionOff state open load detectionThermal shutdown indication |
Product Specifications |
---|
DS4703 Single channel high side driver for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
Power Load Sw, Aec-Q100, 13V, Powersso12 | Newark Electronics |
POWER LOAD SW, AEC-Q100, 13V, POWERSSO12 | element14 |
VN5050J-E Series 36 V SMT Single Channel High Side Driver - PowerSSO-12 | Future Electronics |
MOSFET DRVR 1-OUT Hi Side Non-Inv 12-Pin PowerSSO T/R | Avnet America |
High-Side Driver 36V Auto PowerSSO12 | RS |
Where can I find additional details, specifications and documents for a VN5050JTR-E?
Additional datasheets, footprints and schematics for VN5050JTR-E are listed on our Part Details page. You can also find images and similar parts to VN5050JTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN5050JTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN5050JTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN5050JTR-E fall under?
The VN5050JTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VN5050JTR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN5050JTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN5050JTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VN5050JTR-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for VN5050JTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN5050JTR-E often in real-time on the comparison pages.
What if I can't find stock of VN5050JTR-E?
You can fill out our help required form which you can use to request a quote for VN5050JTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.