Status: | Unknown |
---|---|
Series: | VN1015 Series |
RoHS: | Unknown |
Magnetometer Interface | - |
---|---|
Magnetic Field Min | - |
Magnetic Field Max | - |
Resolution (Gauss) | - |
Product Range | VN1015 Series |
Sensor Input | Magnetic |
Sensor Output | NPN |
Vane Sensor Hall Plastic Housing T85 Leads/Zf Electronics Rohs Compliant: Yes |Zf VN101503 | Newark Electronics |
Sensor, Magnetic Digital Vane, Hall Effect, Plastic,24 AWG X 150MM Leads,3.8-24VDC | ZF Electronics VN101503 | RS Americas |
Proximity Sensors VANE W/ 6 LEADS | Sager |
Where can I find additional details, specifications and documents for a VN101503?
Additional datasheets, footprints and schematics for VN101503 are listed on our Part Details page. You can also find images and similar parts to VN101503 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN101503 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN101503 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN101503 fall under?
The VN101503 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to VN101503 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN101503 you can contact the distributor directly for product support, shipping queries etc.
Is the VN101503 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN101503 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for VN101503.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN101503 often in real-time on the comparison pages.
What if I can't find stock of VN101503?
You can fill out our help required form which you can use to request a quote for VN101503 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.