Status: | Unknown |
---|---|
Series: | VMZ6 Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 6.8V |
---|---|
Diode Configuration | Common Anode |
Power Dissipation Pd | 150mW |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Diode Case Style | SMD |
No. of Pins | 3 Pin, 3Pins |
Product Range | VMZ6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Power Dissipation Max | 150mW |
Diode Zener Dual Common Anode 6.8V 5% 150mW 3-Pin VMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a VMZ6.8NT2L?
Additional datasheets, footprints and schematics for VMZ6.8NT2L are listed on our Part Details page. You can also find images and similar parts to VMZ6.8NT2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VMZ6.8NT2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VMZ6.8NT2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VMZ6.8NT2L fall under?
The VMZ6.8NT2L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VMZ6.8NT2L when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VMZ6.8NT2L you can contact the distributor directly for product support, shipping queries etc.
Is the VMZ6.8NT2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VMZ6.8NT2L have stock available?
Authorised distributors including Avnet Asia and Chip One Stop have stock available or on a lead time for VMZ6.8NT2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VMZ6.8NT2L often in real-time on the comparison pages.
What if I can't find stock of VMZ6.8NT2L?
You can fill out our help required form which you can use to request a quote for VMZ6.8NT2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.