Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 5V |
---|---|
Continuous Drain Current Id | 50mA |
Power Dissipation Pd | 250mW |
Operating Frequency Min | 500MHz |
Operating Frequency Max | 26.5GHz |
RF Transistor Case | 0402 [Metric 1005] |
No. of Pins | - |
Operating Temperature Max | - |
Product Range | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (12-Jan-2017) |
Frequency Max | 26.5GHz |
Frequency Min | 0Hz |
Frequency Range | 0Hz to 26.5GHz |
Gain | 11dB |
Noise Figure Typ | 1dB |
RF IC Case Style | LLP |
RF Type | WiMAX WLAN WLL |
Termination Type | Surface Mount Device |
Transistor Type | RF FET |
LNA, 0.5-26GHZ, E-PHEMT, VIXEN, LLP | element14 |
Where can I find additional details, specifications and documents for a VMMK-1225-BLKG?
Additional datasheets, footprints and schematics for VMMK-1225-BLKG are listed on our Part Details page. You can also find images and similar parts to VMMK-1225-BLKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VMMK-1225-BLKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VMMK-1225-BLKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VMMK-1225-BLKG fall under?
The VMMK-1225-BLKG is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to VMMK-1225-BLKG when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VMMK-1225-BLKG you can contact the distributor directly for product support, shipping queries etc.
Is the VMMK-1225-BLKG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VMMK-1225-BLKG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VMMK-1225-BLKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VMMK-1225-BLKG often in real-time on the comparison pages.
What if I can't find stock of VMMK-1225-BLKG?
You can fill out our help required form which you can use to request a quote for VMMK-1225-BLKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.