Status: | Unknown |
---|---|
Series: | VMx24493RSM-xxx Series |
RoHS: | Unknown |
Antenna Type | MIMO |
---|---|
Frequency Min | 4.9GHz |
Frequency Max | 5.9GHz |
Antenna Mounting | SMA Connector |
Gain | 4dBi |
VSWR | 2 |
Input Power | 25W |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | VMx24493RSM-xxx Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a VMD24493RSM-518?
Additional datasheets, footprints and schematics for VMD24493RSM-518 are listed on our Part Details page. You can also find images and similar parts to VMD24493RSM-518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VMD24493RSM-518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VMD24493RSM-518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VMD24493RSM-518 fall under?
The VMD24493RSM-518 is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to VMD24493RSM-518 when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VMD24493RSM-518 you can contact the distributor directly for product support, shipping queries etc.
Is the VMD24493RSM-518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VMD24493RSM-518 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for VMD24493RSM-518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VMD24493RSM-518 often in real-time on the comparison pages.
What if I can't find stock of VMD24493RSM-518?
You can fill out our help required form which you can use to request a quote for VMD24493RSM-518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.