Status: | Unknown |
---|---|
Series: | VL Series |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
800
in stock
|
Buy Now | |
element14
from US$0.38
|
16,219
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
15,239
in stock
|
Buy Now | |
Farnell
from US$0.33
|
15,239
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
1,887
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
685
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
375
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
374
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
125
in stock
|
Buy Now |
Product Range | VL Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 6.2mm |
For Use With | SVM Series Pin Contacts |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
Connector, Housing, Rcpt, 6Pos | Newark Electronics |
6 way socket housing VL Range 6.2mm | RS |
Plug | Transfer Multisort Elektronik |
DISCONNECABLE CRIMP STYLE WIRE TO WIRE CONNECTOR | Heilind Electronics |
Where can I find additional details, specifications and documents for a VLR-06V?
Additional datasheets, footprints and schematics for VLR-06V are listed on our Part Details page. You can also find images and similar parts to VLR-06V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLR-06V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLR-06V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLR-06V fall under?
The VLR-06V is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to VLR-06V when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLR-06V you can contact the distributor directly for product support, shipping queries etc.
Is the VLR-06V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VLR-06V have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, CoreStaff and RS have stock available or on a lead time for VLR-06V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLR-06V often in real-time on the comparison pages.
What if I can't find stock of VLR-06V?
You can fill out our help required form which you can use to request a quote for VLR-06V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.