Status: | Unknown |
---|---|
Series: | VL Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
56,066
in stock
|
Buy Now | |
element14
from US$0.31
|
55,696
in stock
|
Buy Now | |
Farnell
from US$0.14
|
55,696
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
10,839
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
4,216
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
1,567
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
500
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now |
Product Range | VL Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 6.2mm |
For Use With | SVM Series Pin Contacts |
SVHC | No SVHC (17-Dec-2015) |
Approval Category | CSA UL Recognised |
Colour | Natural (White) |
Contact Plating | Tin Plated Contacts |
Contact Resistance Max | 10mohm |
Contact Resistance Min | 7mohm |
Current Rating | 20A |
External Depth | 20.2mm |
External Length / Height | 11.2mm |
External Width | 29.5mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
No. of Rows | 2Rows |
Operating Temperature Max | +90°C |
Operating Temperature Min | -25°C |
Panel Thickness | 1.6mm |
Wire Area Size Max | 3.3mm² |
Wire Area Size Min | 0.52mm² |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 20AWG |
Withstand Voltage | 2000V |
Working Voltage | 600V |
Connector, Housing, Receptacle, 2 Position, 2Row | Newark Electronics |
CONNECTOR HOUSING, R, 2WAY | element14 |
Plug | Transfer Multisort Elektronik |
2 way socket housing VL Range 6.2mm | RS |
VL Series 2 Circuit Inner Housing Lock Housing | Future Electronics |
VL Connector | Amar Radio Corporation |
PITCH6.2MM,AWG#22-#12 CRIMP | TTI Europe |
Where can I find additional details, specifications and documents for a VLR-02V?
Additional datasheets, footprints and schematics for VLR-02V are listed on our Part Details page. You can also find images and similar parts to VLR-02V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLR-02V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLR-02V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLR-02V fall under?
The VLR-02V is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to VLR-02V when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLR-02V you can contact the distributor directly for product support, shipping queries etc.
Is the VLR-02V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLR-02V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for VLR-02V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLR-02V often in real-time on the comparison pages.
What if I can't find stock of VLR-02V?
You can fill out our help required form which you can use to request a quote for VLR-02V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.