Status: | Unknown |
---|---|
Series: | VL Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
20
in stock
|
Buy Now | |
element14
from US$0.26
|
109,205
in stock
|
Buy Now | |
Farnell
from US$0.12
|
91,405
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
47,830
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
36,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
9,566
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
3,901
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
2,835
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
24
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now |
Product Range | VL Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 6.2mm |
For Use With | SVF Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Approval Category | CSA UL Recognised |
Colour | Natural (White) |
Contact Resistance Max | 10mohm |
Current Rating | 20A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
No. of Rows | 1Rows |
Operating Temperature Max | 90°C |
Operating Temperature Min | -25°C |
Wire Area Size Max | 3.5mm² |
Wire Area Size Min | 0.3mm² |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 22AWG |
Withstand Voltage | 2000VAC |
Working Voltage | 600V |
CONNECTOR HOUSING, PLUG, 2 WAY, PLASTIC | element14 |
| Heilind Electronics |
Plug | Transfer Multisort Elektronik |
Wire-Board Connector, Plug, 2 Position, 6.2Mm | Newark Electronics |
2 way plug housing VL Range 6.2mm | RS |
2 Position 6.20 mm Pitch Free Hanging Receptacle | Future Electronics |
PITCH6.2MM, AWG#22-12 | TTI Europe |
Where can I find additional details, specifications and documents for a VLP-02V?
Additional datasheets, footprints and schematics for VLP-02V are listed on our Part Details page. You can also find images and similar parts to VLP-02V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLP-02V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLP-02V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLP-02V fall under?
The VLP-02V is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to VLP-02V when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLP-02V you can contact the distributor directly for product support, shipping queries etc.
Is the VLP-02V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLP-02V have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for VLP-02V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLP-02V often in real-time on the comparison pages.
What if I can't find stock of VLP-02V?
You can fill out our help required form which you can use to request a quote for VLP-02V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.