Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Prices starting from US$0.15
Voltage Rating VAC | 11V |
---|---|
Voltage Rating V DC | 16V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 35V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
RoHS Compliant | Yes |
Varistor, Aec-Q200, Mlv, 35V, 1206 | Newark Electronics |
VARISTOR, AEC-Q200, MLV, 35V, 1206 | element14 |
VL1206 DC=16V CL=35V 0,5J | Rutronik |
Low Clamp Varistor 1206 16Vdc 0.5J 200A | RS |
Low Clamp Varistor, 1206 case, 16Vdc, 0.5J, 200A | Future Electronics |
Where can I find additional details, specifications and documents for a VLAS120616E350DP?
Additional datasheets, footprints and schematics for VLAS120616E350DP are listed on our Part Details page. You can also find images and similar parts to VLAS120616E350DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLAS120616E350DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLAS120616E350DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLAS120616E350DP fall under?
The VLAS120616E350DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VLAS120616E350DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLAS120616E350DP you can contact the distributor directly for product support, shipping queries etc.
Is the VLAS120616E350DP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VLAS120616E350DP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for VLAS120616E350DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLAS120616E350DP often in real-time on the comparison pages.
What if I can't find stock of VLAS120616E350DP?
You can fill out our help required form which you can use to request a quote for VLAS120616E350DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.