Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Compliant |
Voltage Rating VAC | 11V |
---|---|
Voltage Rating V DC | 16V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 35V |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
RoHS Compliant | Yes |
VL0603 DC=16V CL=35V 0,1J | Rutronik |
Varistor, Aec-Q200, Mlv, 35V, 0603 | Newark Electronics |
Low Clamp Varistor, 0603 case, 16Vdc, 0.1J, 50A | Future Electronics |
VARISTOR, AEC-Q200, MLV, 35V, 0603 | element14 |
Where can I find additional details, specifications and documents for a VLAS060316A350DP?
Additional datasheets, footprints and schematics for VLAS060316A350DP are listed on our Part Details page. You can also find images and similar parts to VLAS060316A350DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLAS060316A350DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLAS060316A350DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLAS060316A350DP fall under?
The VLAS060316A350DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VLAS060316A350DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLAS060316A350DP you can contact the distributor directly for product support, shipping queries etc.
Is the VLAS060316A350DP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VLAS060316A350DP have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for VLAS060316A350DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLAS060316A350DP often in real-time on the comparison pages.
What if I can't find stock of VLAS060316A350DP?
You can fill out our help required form which you can use to request a quote for VLAS060316A350DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.