VLA106-24242 Power Supplies by Powerex

DC-DC CONVERTER, ISO POL, 1 O/P, 2.4W, 100mA, 24V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.89

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$11.89
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 2.4W
Output Voltage - Output 1 24V
Output Current - Output 1 100mA
Width 18mm
RoHS Compliant Yes

Alternative Descriptions

GATE DRIVER | Richardson RFPD
Dc-Dc Converter, Iso Pol, 1 O/P, 2.4W, 100Ma, 24V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VLA106-24242?

Additional datasheets, footprints and schematics for VLA106-24242 are listed on our Part Details page. You can also find images and similar parts to VLA106-24242 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VLA106-24242 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLA106-24242 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VLA106-24242 fall under?

The VLA106-24242 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to VLA106-24242 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VLA106-24242 you can contact the distributor directly for product support, shipping queries etc.

Is the VLA106-24242 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for VLA106-24242 have stock available?

Authorised distributors including Richardson RFPD and Newark Electronics have stock available or on a lead time for VLA106-24242.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VLA106-24242 often in real-time on the comparison pages.

What if I can't find stock of VLA106-24242?

You can fill out our help required form which you can use to request a quote for VLA106-24242 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay