Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1.5W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Width | 18mm |
Dc-Dc Converter, Iso Pol, 1 O/P, 1.5W, 100Ma, 15V | Newark Electronics |
20K4389 | element14 |
DC-DC CONVERTER, ISO POL, 1 O/P, 1.5W, 100mA, 15V | Farnell |
GATE DRIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a VLA106-24151?
Additional datasheets, footprints and schematics for VLA106-24151 are listed on our Part Details page. You can also find images and similar parts to VLA106-24151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLA106-24151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLA106-24151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLA106-24151 fall under?
The VLA106-24151 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to VLA106-24151 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLA106-24151 you can contact the distributor directly for product support, shipping queries etc.
Is the VLA106-24151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLA106-24151 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for VLA106-24151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLA106-24151 often in real-time on the comparison pages.
What if I can't find stock of VLA106-24151?
You can fill out our help required form which you can use to request a quote for VLA106-24151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.