VL53L1CXV0FY/1 Time-of-Flight sensors by STMicroelectronics

Time-of-Flight ranging sensor based on ST's FlightSense technology

Status: Active
Series: VL53L1X
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The VL53L1X is a state-of-the-art, Time-of-Flight (ToF), laser-ranging sensor, enhancing the ST FlightSense™ product family. It is the fastest miniature ToF sensor on the market with accurate ranging up to 4 m and fast ranging frequency up to 50 Hz Housed in a miniature and reflowable package, it integrates a SPAD receiving array, a 940 nm invisible Class1 laser emitter, physical infrared filters, and optics to achieve the best ranging performance in various ambient lighting conditions with a range of cover window options. Unlike conventional IR sensors, the VL53L1X uses ST’s latest generation ToF technology which allows absolute distance measurement whatever the target color and reflectance. It is also possible to program the size of the ROI on the receiving array, allowing the sensor FoV to be reduced.

Prices starting from US$1.38


Distributor Starting From Stock
Logo for element14 element14 US$4.43
21,121
Buy Now
Logo for Farnell Farnell US$4.23
21,121
Buy Now
Logo for Future Electronics Future Electronics US$3.27
18,000
Buy Now
Logo for Newark Electronics Newark Electronics US$1.38
43
Buy Now
Logo for Avnet Silica Avnet Silica -
18,000
Buy Now
Logo for EBV Elektronik EBV Elektronik -
14,400
Buy Now
Logo for Avnet America Avnet America US$3.77
-
Buy Now
View Full Pricing & Stock Comparison

Features

Fully integrated miniature module Size: 4.9x2.5x1.56 mm Emitter: 940 nm invisible laser (Class1) SPAD (single photon avalanche diode) receiving array with integrated lens Low-power microcontroller running advanced digital firmware
Size: 4.9x2.5x1.56 mm
Emitter: 940 nm invisible laser (Class1)
SPAD (single photon avalanche diode) receiving array with integrated lens
Low-power microcontroller running advanced digital firmware
Pin-to-pin compatible with the VL53L0X FlightSenseâ„¢ ranging sensor
Fast and accurate long distance ranging Up to 400 cm distance measurement Up to 50 Hz ranging frequency
Up to 400 cm distance measurement
Up to 50 Hz ranging frequency
Typical full field-of-view (FoV): 27 °
Programmable region-of-interest (ROI) size on the receiving array, allowing the sensor FoV to be reduced
Programmable ROI position on the receiving array, providing multizone operation control from the host
Easy integration Single reflowable component Can be hidden behind many cover window materials Software driver and code examples for turnkey ranging Single power supply (2v8) I²C interface (up to 400 kHz) Shutdown and interrupt pins
Single reflowable component
Can be hidden behind many cover window materials
Software driver and code examples for turnkey ranging
Single power supply (2v8)
I²C interface (up to 400 kHz)
Shutdown and interrupt pins

Resources






Alternative Descriptions

PROXIMITY SENSOR, OPEN DRAIN, LGA-12 | element14
VL53L1X Series 3.5 V New Generation Long Distance Ranging Time-of-Flight Sensor | Future Electronics
Proximity Sensor, Open Drain, Lga-12 | Newark Electronics
Time-of-Flight Sensor Long Distance Ranging 2.6V to 3.5V 12-Pin OLGA T/R | Avnet Silica
Long distance ranging Time-of-Flight sen | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VL53L1CXV0FY/1?

Additional datasheets, footprints and schematics for VL53L1CXV0FY/1 are listed on our Part Details page. You can also find images and similar parts to VL53L1CXV0FY/1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VL53L1CXV0FY/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VL53L1CXV0FY/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VL53L1CXV0FY/1 fall under?

The VL53L1CXV0FY/1 is listed under Imaging and Photonics Solutions > Time-of-Flight sensors.

Can I view similar or alternative parts?

You can view similar parts to VL53L1CXV0FY/1 when available in the Time-of-Flight sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VL53L1CXV0FY/1 you can contact the distributor directly for product support, shipping queries etc.

Is the VL53L1CXV0FY/1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for VL53L1CXV0FY/1 have stock available?

Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet Silica have stock available or on a lead time for VL53L1CXV0FY/1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VL53L1CXV0FY/1 often in real-time on the comparison pages.

What if I can't find stock of VL53L1CXV0FY/1?

You can fill out our help required form which you can use to request a quote for VL53L1CXV0FY/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay