Status: | Active |
---|---|
Series: | VL53L0X |
RoHS: | Compliant |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.02
|
9,476
in stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$2.43
|
40,000
in stock
|
Buy Now | |
element14
from US$2.38
|
37,496
in stock
|
Buy Now | |
Farnell
from US$2.37
|
37,486
in stock
|
Buy Now | |
Future Electronics
from US$2.39
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$4.39
|
4,986
in stock
|
Buy Now | |
Avnet Silica
-
|
85,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Fully integrated miniature module 940 nm laser VCSEL VCSEL driver Ranging sensor with advanced embedded micro controller 4.4 x 2.4 x 1.0 mm |
940 nm laser VCSEL |
VCSEL driver |
Ranging sensor with advanced embedded micro controller |
4.4 x 2.4 x 1.0 mm |
Fast, accurate distance ranging Measures absolute range up to 2 m Reported range is independent of the target reflectance Advanced embedded optical cross-talk compensation to simplify cover glass selection |
Measures absolute range up to 2 m |
Reported range is independent of the target reflectance |
Advanced embedded optical cross-talk compensation to simplify cover glass selection |
Eye safe Class 1 laser device compliant with latest standard IEC 60825-1:2014 - 3rd edition |
Class 1 laser device compliant with latest standard IEC 60825-1:2014 - 3rd edition |
Easy integration Single reflowable component No additional optics Single power supply I2C interface for device control and data transfer Xshutdown (reset) and interrupt GPIO Programmable I2C address |
Single reflowable component |
No additional optics |
Single power supply |
I2C interface for device control and data transfer |
Xshutdown (reset) and interrupt GPIO |
Programmable I2C address |
Product Specifications |
---|
DB2846 World smallest Time-of-Flight (ToF) laser ranging sensor |
DS11555 World's smallest Time-of-Flight ranging and gesture detection sensor |
Application Notes |
---|
AN5095 Reflow method recommendation for the VL53L0 and VL53L0X |
AN4846 Using multiple VL53L0X in a single design |
AN4907 VL53L0X ranging module cover window guidelines |
User Manuals |
---|
UM2039 World smallest Time-of-Flight ranging and gesture detection sensor Application Programming Interface |
Presentations |
---|
VL53L0X Quick Start Guide |
Proximity Sensors Rohs Compliant: Yes |Stmicroelectronics VL53L0CXV0DH/1 | Newark Electronics |
Laser Diode VCSELs-LD 940nm 20mW 12-Pin LGA T/R | Avnet America |
TIME-OF-FLIGHT RANGING SENSOR, 2M, LGA12 | element14 |
VL53L0X Series World Smallest Time-of-Flight Ranging & Gesture Detection Sensor | Future Electronics |
VL53L0CXV0DH/1, Proximity Sensor ICs | RS |
ST Time-of-Flight Ranging Sensor SMD | Distrelec |
Where can I find additional details, specifications and documents for a VL53L0CXV0DH/1?
Additional datasheets, footprints and schematics for VL53L0CXV0DH/1 are listed on our Part Details page. You can also find images and similar parts to VL53L0CXV0DH/1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VL53L0CXV0DH/1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VL53L0CXV0DH/1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VL53L0CXV0DH/1 fall under?
The VL53L0CXV0DH/1 is listed under Imaging and Photonics Solutions > Time-of-Flight sensors.
Can I view similar or alternative parts?
You can view similar parts to VL53L0CXV0DH/1 when available in the Time-of-Flight sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VL53L0CXV0DH/1 you can contact the distributor directly for product support, shipping queries etc.
Is the VL53L0CXV0DH/1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VL53L0CXV0DH/1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for VL53L0CXV0DH/1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VL53L0CXV0DH/1 often in real-time on the comparison pages.
What if I can't find stock of VL53L0CXV0DH/1?
You can fill out our help required form which you can use to request a quote for VL53L0CXV0DH/1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.