Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.20
|
No stock
|
Buy Now |
Connector Type A | CEE 7/7 Plug |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Metric | 2m |
Current Rating | 10A |
Voltage Rating | 250VAC |
Jacket Color | Black |
Cable Length | 2m |
RoHS Compliant | Yes |
Power Cord, Schuko/Iec, 2M, 16A, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a VL-1024-23-200?
Additional datasheets, footprints and schematics for VL-1024-23-200 are listed on our Part Details page. You can also find images and similar parts to VL-1024-23-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VL-1024-23-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VL-1024-23-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VL-1024-23-200 fall under?
The VL-1024-23-200 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to VL-1024-23-200 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VL-1024-23-200 you can contact the distributor directly for product support, shipping queries etc.
Is the VL-1024-23-200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VL-1024-23-200 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for VL-1024-23-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VL-1024-23-200 often in real-time on the comparison pages.
What if I can't find stock of VL-1024-23-200?
You can fill out our help required form which you can use to request a quote for VL-1024-23-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.