Status: | Unknown |
---|---|
Series: | VJ32 Series |
RoHS: | Unknown |
Voltage Rating VAC | 250V |
---|---|
Voltage Rating V DC | 390V |
Product Range | VJ32 Series |
Clamping Voltage Vc Max | 650V |
Varistor Case Style | 3220 |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 400A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 21J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance | 90pF |
Clamping Voltage | 650V |
External Depth | 2.5mm |
External Length / Height | 8.2mm |
External Width | 5mm |
Operating Temperature Range | -55°C to +125°C |
Suppressor Type | Transient Voltage |
Surge Current | 400A |
Varistor, 21J, 250Vac | Newark Electronics |
VARISTOR, 21J, 250VAC | element14 |
Where can I find additional details, specifications and documents for a VJ32M00251KBA?
Additional datasheets, footprints and schematics for VJ32M00251KBA are listed on our Part Details page. You can also find images and similar parts to VJ32M00251KBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ32M00251KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ32M00251KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ32M00251KBA fall under?
The VJ32M00251KBA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VJ32M00251KBA when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ32M00251KBA you can contact the distributor directly for product support, shipping queries etc.
Is the VJ32M00251KBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ32M00251KBA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VJ32M00251KBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ32M00251KBA often in real-time on the comparison pages.
What if I can't find stock of VJ32M00251KBA?
You can fill out our help required form which you can use to request a quote for VJ32M00251KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.