VJ20M00250KBA TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR 1206 25 VAC

Status: Unknown
Series: Industrial Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX’s Professional Multilayer Varistors include 3 series of glass coated products as listed below: • Standard and Industrial M0 & MC/PC Series • Telecom MT Series • Automotive MA/PA Series The glass encapsulation process ensures high insulation resistance values after reflow soldering and excellent SMT compatibility. This protection ensures reliability and acid-resistance against harsh environment like chlorite flux.

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.26
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.21
60,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.48
-
Buy Now
Logo for element14
element14
from US$0.29
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 25V
Voltage Rating V DC 31V
Product Range Industrial Series
Clamping Voltage Vc Max 65V
Varistor Case Style 1206 [3216 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 200A
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 1J
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Capacitance 500pF
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

31 VDC 1J 65 V-CLMP | TTI Europe
Varistor, 1206, 25 Vac | Newark Electronics
VARISTOR, 1206, 25 VAC | element14
Var MLV 25VAC/31VDC 200A 39V 1206 SMD T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VJ20M00250KBA?

Additional datasheets, footprints and schematics for VJ20M00250KBA are listed on our Part Details page. You can also find images and similar parts to VJ20M00250KBA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VJ20M00250KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ20M00250KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VJ20M00250KBA fall under?

The VJ20M00250KBA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VJ20M00250KBA when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VJ20M00250KBA you can contact the distributor directly for product support, shipping queries etc.

Is the VJ20M00250KBA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VJ20M00250KBA have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for VJ20M00250KBA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VJ20M00250KBA often in real-time on the comparison pages.

What if I can't find stock of VJ20M00250KBA?

You can fill out our help required form which you can use to request a quote for VJ20M00250KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay