Status: | Unknown |
---|---|
Series: | Industrial Series |
RoHS: | Unknown |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | Industrial Series |
Clamping Voltage Vc Max | 38V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 200A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 500mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance | 900pF |
Operating Temperature Range | -55°C to +125°C |
Varistor, 1206, 14 Vac | Newark Electronics |
VARISTOR, 1206, 14 VAC | element14 |
Var MLV 14VAC/18VDC 20A 22V 1206 SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ20M00140KBA?
Additional datasheets, footprints and schematics for VJ20M00140KBA are listed on our Part Details page. You can also find images and similar parts to VJ20M00140KBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ20M00140KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ20M00140KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ20M00140KBA fall under?
The VJ20M00140KBA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VJ20M00140KBA when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ20M00140KBA you can contact the distributor directly for product support, shipping queries etc.
Is the VJ20M00140KBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ20M00140KBA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for VJ20M00140KBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ20M00140KBA often in real-time on the comparison pages.
What if I can't find stock of VJ20M00140KBA?
You can fill out our help required form which you can use to request a quote for VJ20M00140KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.