Status: | Unknown |
---|---|
Series: | StandarD Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now | |
Avnet Asia
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.36
|
-
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | - |
---|---|
Voltage Rating V DC | 48V |
Product Range | StandarD Series |
Clamping Voltage Vc Max | 110V |
Varistor Case Style | 1210 [3225 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 250A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 1.2J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance | 840pF |
Operating Temperature Range | -55°C to +125°C |
Var MLV 34VAC/48VDC 250A 60V 1210 SMD T/R | Avnet Asia |
VC 1210 DC=48C CL=110V 1,2J | Rutronik |
Metal-Oxide Varistor (Mov),34V V(Rms),10A I(Tm),chip Rohs Compliant: Yes |Kyocera Avx VJ13PC0480KBA | Newark Electronics |
AVX Multilayer Ceramic Transient Voltage Suppressors | Future Electronics |
VARISTOR, 1210, 34 VAC | element14 |
48 VDC 1.2J 110 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a VJ13PC0480KBA?
Additional datasheets, footprints and schematics for VJ13PC0480KBA are listed on our Part Details page. You can also find images and similar parts to VJ13PC0480KBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ13PC0480KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ13PC0480KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ13PC0480KBA fall under?
The VJ13PC0480KBA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VJ13PC0480KBA when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ13PC0480KBA you can contact the distributor directly for product support, shipping queries etc.
Is the VJ13PC0480KBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ13PC0480KBA have stock available?
Authorised distributors including Avnet Asia, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VJ13PC0480KBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ13PC0480KBA often in real-time on the comparison pages.
What if I can't find stock of VJ13PC0480KBA?
You can fill out our help required form which you can use to request a quote for VJ13PC0480KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.