Status: | Unknown |
---|---|
Series: | VJ....W1BC Basic Commodity Series |
RoHS: | Compliant |
Available from 0402 to 1210 body sizes |
Ultra stable C0G (NP0) dielectric |
High capacitance in X5R, X7R, Y5V |
Applications |
---|
Consumer electronics |
Telecommunications |
Data processing |
Datasheet |
---|
VJ....W1BC Basic Commodity Series |
General Information |
---|
VJ....W1BC Soldering and Footprint Design |
VJ....W1BC Test Procedures and Requirements |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Capacitor,ceramic,33Pf,10Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc |Vishay VJ0603A330KXQCW1BC | Newark Electronics |
0603 33 pF 10 V ▒10 % Tolerance C0G/NP0 SMT Multilayer Ceramic Chip Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 33 pF, 10 V, ± 10%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 33 pF, 10 V, � 10%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ0603A330KXQCW1BC?
Additional datasheets, footprints and schematics for VJ0603A330KXQCW1BC are listed on our Part Details page. You can also find images and similar parts to VJ0603A330KXQCW1BC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0603A330KXQCW1BC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0603A330KXQCW1BC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0603A330KXQCW1BC fall under?
The VJ0603A330KXQCW1BC is listed under Passive Components > Capacitors > Ceramic Capacitors > Miscellaneous Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0603A330KXQCW1BC when available in the Miscellaneous Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0603A330KXQCW1BC you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0603A330KXQCW1BC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ0603A330KXQCW1BC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for VJ0603A330KXQCW1BC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0603A330KXQCW1BC often in real-time on the comparison pages.
What if I can't find stock of VJ0603A330KXQCW1BC?
You can fill out our help required form which you can use to request a quote for VJ0603A330KXQCW1BC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.