Status: | Unknown |
---|---|
Series: | VJ Commercial Series |
RoHS: | Compliant |
C0G (NP0) and X7R dielectrics offered |
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC) |
C0G (NP0) offers low dissipation |
Applications |
---|
Timing and tuning circuits |
Sensor and scanner applications |
Decoupling and filtering |
Datasheet |
---|
VJ Commercial Series |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Capacitor,ceramic,18Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc |Vishay VJ0603A180JXAAP | Newark Electronics |
0603 18 pF 50 V ▒5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Chip Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 18 pF, 50 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 18 pF, 50 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ0603A180JXAAP?
Additional datasheets, footprints and schematics for VJ0603A180JXAAP are listed on our Part Details page. You can also find images and similar parts to VJ0603A180JXAAP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0603A180JXAAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0603A180JXAAP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0603A180JXAAP fall under?
The VJ0603A180JXAAP is listed under Passive Components > Capacitors > Ceramic Capacitors > Miscellaneous Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0603A180JXAAP when available in the Miscellaneous Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0603A180JXAAP you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0603A180JXAAP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ0603A180JXAAP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for VJ0603A180JXAAP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0603A180JXAAP often in real-time on the comparison pages.
What if I can't find stock of VJ0603A180JXAAP?
You can fill out our help required form which you can use to request a quote for VJ0603A180JXAAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.